Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
TE Store
from US$0.15
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Stud Hole | Yes |
Terminal Angle | 90° |
Underplating Material | Brass |
Terminal & Splice Type | Tab |
Terminal Orientation | Flag |
Terminal Size | 6.35 |
Terminal Type | Tab |
Mating Tab Thickness | .032in, .81mm |
Stud Diameter | 3.22mm, .127in |
Mating Tab Width | .25in, 6.35mm |
PCB Hole Diameter | .13in, 3.3mm |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Mounting Style | Stud Mount |
Insertion Force | Low |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Terminals 250 FAS TAB 032BR | Rapid Electronics |
250 Fas Tab 032Br Cont Strip Rohs Compliant: Yes |Amp Te Connectivity 42115-6 | Newark Electronics |
Quick Disconnect Terminal Tab Strip | Avnet America |
Termina, Tab, Stud Mount, 6.35x0.81mm, 90deg Mount angle | TE Connectivity 42115-6 | RS Americas |
Special Order: 250 FASTON TAB BR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 42115-6 | Internal Number: 42115-6 | .25" | TE Connectivity | TE Store |
FASTON .250 SERIES (6.3 MM) TAB BR | Farnell |
Where can I find additional details, specifications and documents for a 42115-6?
Additional datasheets, footprints and schematics for 42115-6 are listed on our Part Details page. You can also find images and similar parts to 42115-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42115-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42115-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42115-6 fall under?
The 42115-6 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 42115-6 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42115-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 42115-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42115-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 42115-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42115-6 often in real-time on the comparison pages.
What if I can't find stock of 42115-6?
You can fill out our help required form which you can use to request a quote for 42115-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.