Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
TE Store
from US$0.10
|
126,407
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
24,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | .467g |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Barrel Inside Diameter | 1.39mm, .055in |
Overall Length | .57in, 14.48mm |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Stud Diameter | 4.82mm, .19in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 16000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Insulated | No |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Sealable | No |
Shape Description | Circular/Oval |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 230°F, 110°C |
RING TONGUE TERMINAL 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 42111-3 | Internal Number: 42111-3 | TE Connectivity | TE Store |
RING 18-14 10 .025TPBR | Heilind Electronics |
Ring Tongue Terminal, #10, 14Awg | Newark Electronics |
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp | Future Electronics |
Ring Tongue Terminal 14-18AWG 14.48mm 7.62mm Tin Strip | Avnet America |
RING TONGUE TERMINAL 18-14 AWG | TTI Europe |
RING TONGUE TERMINAL 18-14 AWG TPBR | Farnell |
RING 18-14 10 .025TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 42111-3?
Additional datasheets, footprints and schematics for 42111-3 are listed on our Part Details page. You can also find images and similar parts to 42111-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42111-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42111-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42111-3 fall under?
The 42111-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42111-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42111-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 42111-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42111-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 42111-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42111-3 often in real-time on the comparison pages.
What if I can't find stock of 42111-3?
You can fill out our help required form which you can use to request a quote for 42111-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.