Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Barrel Type | Open Barrel |
---|---|
Plating Material Finish | Bright |
Profile | Standard |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating | Tin-Lead |
Plating Material | Tin-Lead |
Terminal Design | Formed |
Terminal Orientation | Straight |
Overall Length | 18.87mm, .743in |
Plating Thickness | 3µm, 100µin |
Wire Size | 2 – 3mm², 14 – 12AWG |
Terminal Length | .295in |
Material Thickness | .025in |
Connector Mounting Type | Board Mount |
Wire Insulation Support | Without |
Carrier Strip Mount Orientation | End Feed |
Circuit Application | Signal |
For Use With | 88 Series Connector Block |
Packaging | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
Terminal Style | Pin |
Product Type | Taper Pin |
Contact Termination Base Material | Brass Alloy |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Taper Pin,on Strip,tin-L | Newark Electronics |
TAPER PIN, ON STRIP, TIN-L | RS Americas |
Terminals TAPER PIN ON STRIP TIN-L | Sager |
Where can I find additional details, specifications and documents for a 42107-2?
Additional datasheets, footprints and schematics for 42107-2 are listed on our Part Details page. You can also find images and similar parts to 42107-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42107-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42107-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42107-2 fall under?
The 42107-2 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 42107-2 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42107-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42107-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42107-2 have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas and Sager have stock available or on a lead time for 42107-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42107-2 often in real-time on the comparison pages.
What if I can't find stock of 42107-2?
You can fill out our help required form which you can use to request a quote for 42107-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.