Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Conditioner Input | Selectable Current |
---|---|
Signal Conditioner Output | Selectable Current |
No. of Output Channels | 1Channels |
Accuracy % | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Power Consumption | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 63mm |
External Length / Height | 58mm |
External Width | 18mm |
Relay Mounting | DIN Rail |
Isolator | Newark Electronics |
ISOLATOR, LOOP POWERED | element14 |
Where can I find additional details, specifications and documents for a 420I-AAXX-8?
Additional datasheets, footprints and schematics for 420I-AAXX-8 are listed on our Part Details page. You can also find images and similar parts to 420I-AAXX-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 420I-AAXX-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 420I-AAXX-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 420I-AAXX-8 fall under?
The 420I-AAXX-8 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 420I-AAXX-8 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 420I-AAXX-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 420I-AAXX-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 420I-AAXX-8 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 420I-AAXX-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 420I-AAXX-8 often in real-time on the comparison pages.
What if I can't find stock of 420I-AAXX-8?
You can fill out our help required form which you can use to request a quote for 420I-AAXX-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.