Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1666236 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
12,525
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
21,060
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
21,060
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
21,060
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
21,060
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
16,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.20
|
12,000
in stock
|
Buy Now | |
element14
from US$0.30
|
8,642
in stock
|
Buy Now | |
Farnell
from US$0.14
|
8,642
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$13.47
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | Yes |
Terminal Angle | 90° |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Right Angle |
Underplating Material | Brass |
Mating Tab Width | 6.35mm, .25in |
Stud Diameter | .13in, 3.3mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .012in, .3mm |
PCB Hole Diameter | .13in, 3.3mm |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Insertion Force | Normal |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Pcb Terminal, Tab, 3.3Mm | Newark Electronics |
FASTON TAB-STUD MOUNT TERMINAL | Rapid Electronics |
TE Connectivity 250 FASTON TAB TPBR Terminals FASTON | Distrelec |
0.250 Series 90â–‘ Right Angle Stud Mount Tab Faston | Future Electronics |
Tab terminal, stud mount,FASTON 250, 90° | RS |
PCB TERMINAL, 3.3MM, BRASS | element14 |
BORNIER PCB, 3.3MM, LAITON | Farnell |
.250 FAST TAB TPBR | Heilind Electronics |
Quick Disconnect Terminal M 11.09mm 8.45mm Tin Loose Piece | Avnet America |
250 FASTON TAB TPBR | Boersig |
Where can I find additional details, specifications and documents for a 42095-1?
Additional datasheets, footprints and schematics for 42095-1 are listed on our Part Details page. You can also find images and similar parts to 42095-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42095-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42095-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42095-1 fall under?
The 42095-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 42095-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42095-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42095-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42095-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 42095-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42095-1 often in real-time on the comparison pages.
What if I can't find stock of 42095-1?
You can fill out our help required form which you can use to request a quote for 42095-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.