Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .19g |
---|---|
Splice Material | Brass |
Plating Material | Unplated |
Splice Capacity | 3 |
Number of Serrations | 5 |
Strip Orientation | End Feed |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Material Thickness | .51mm, .02in |
Wire Size | 600 – 3000CMA, 22 – 15AWG, .3 – 1.5mm² |
Overall Length | .225in, 5.72mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 30000 |
Packaging Method | Strip |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Serrated | Yes |
Product Type | Splice |
Insulated | No |
Sealable | No |
Splice Type | Thru Splice |
Crimp Width | 2.79mm, .11in |
Operating Temperature Range | 150°C |
SPLC AMVAR 600-3000 020BR Splice Type: Thru Splice Wire Size: 22 – 15 AWG Wire Size: .3 – 1.5 mm² Sealable: No Splice Capacity: 3 Thru Splice 22 – 15 AWG .3 – 1.5 mm² | Electrical Wire Splice | Part Number: 42076 | Internal Number: 42076 | TE Connectivity | TE Store |
Splc Amvar 600-3000 020Br Rohs Compliant: Yes |Amp Te Connectivity 42076 | Newark Electronics |
Splice Terminal 15.5-22AWG 6.86mm 3.69mm Strip | Avnet America |
SPLC AMVAR 600-3000 020BR | Farnell |
Where can I find additional details, specifications and documents for a 42076?
Additional datasheets, footprints and schematics for 42076 are listed on our Part Details page. You can also find images and similar parts to 42076 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42076 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42076 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42076 fall under?
The 42076 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 42076 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42076 you can contact the distributor directly for product support, shipping queries etc.
Is the 42076 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42076 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 42076.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42076 often in real-time on the comparison pages.
What if I can't find stock of 42076?
You can fill out our help required form which you can use to request a quote for 42076 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.