Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0230
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
5,200
in stock
|
Buy Now | |
TE Store
from US$0.06
|
119,302
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
18,269
in stock
|
Buy Now | |
element14
from US$0.07
|
18,269
in stock
|
Buy Now | |
Farnell
from US$0.07
|
18,269
in stock
|
Buy Now | |
Avnet America
from US$0.0315
|
14,045
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
1,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
262
in stock
|
Buy Now | |
Future Electronics
from US$0.0331
|
-
|
Buy Now | |
RS Americas
from US$31.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 1.02 – 1.52mm, .04 – .06in |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Overall Length | 16.13mm, .635in |
Wire Size | .2 – .41mm² |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | UL listed for 22 AWG wire only. |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Insulated | No |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
110 FATON REC 24-22 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 22 AWG Wire Size: .2 – .35 mm² Wire Size: 404 – 643 CMA Mating Tab Width: 2.8 mm Receptacle 24 – 22 AWG .2 – .35 mm² 404 – 643 CMA | Quick Disconnect | Part Number: 42067-1 | Internal Number: 42067-1 | TE Connectivity | TE Store |
Terminal, Female Disconnect 0.11In Crimp | Newark Electronics |
TERMINAL, FEMALE DISCONNECT 0.11IN CRIMP | element14 |
Quick Disconnect Terminal 22-24AWG RCP 16.12mm 3.81mm Pre-Tin Strip | Avnet America |
Receptacle terminal,FASTON 110, 24-22AWG | RS |
CUT STRIP - .110 FAST REC 24-22 | Heilind Electronics |
Faston 24-22 AWG Insulation Support Straight Receptacle Terminal | Future Electronics |
.110 FAST REC 24-22 PTPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 22AWG |
Where can I find additional details, specifications and documents for a 42067-1?
Additional datasheets, footprints and schematics for 42067-1 are listed on our Part Details page. You can also find images and similar parts to 42067-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42067-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42067-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42067-1 fall under?
The 42067-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42067-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42067-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42067-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42067-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 42067-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42067-1 often in real-time on the comparison pages.
What if I can't find stock of 42067-1?
You can fill out our help required form which you can use to request a quote for 42067-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.