Inspection Slot | No |
---|---|
Plating Material | Unplated |
Weight per Piece | .204g |
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 12.95mm, .51in |
Stud Diameter | .099in, 2.51mm |
Wire Insulation Diameter (Min) | .075in |
Tongue Thickness | .76mm, .03in |
Wire Size | 20 – 16AWG, 1021 – 2582CMA, .5 – 1.4mm² |
Barrel Inside Diameter | .08in, 2.03mm |
Wire Insulation Diameter | 1.9 – 2.79mm, .075 – .11in |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 30000 |
Shape Description | Flat Sided |
Support Style | Insulation Support |
Stud Size | M3 |
Sealable | No |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Is 20-16 .099 .025Br Rohs Compliant: Yes |Amp Te Connectivity 42065 | Newark Electronics |
Ring Tongue Terminal 16-20AWG Strip | Avnet America |
RING TERMINAL 20-16 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 42065?
Additional datasheets, footprints and schematics for 42065 are listed on our Part Details page. You can also find images and similar parts to 42065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42065 fall under?
The 42065 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42065 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42065 you can contact the distributor directly for product support, shipping queries etc.
Is the 42065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42065 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 42065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42065 often in real-time on the comparison pages.
What if I can't find stock of 42065?
You can fill out our help required form which you can use to request a quote for 42065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.