Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.16 |
No stock
|
Buy Now | |
Powell Electronics | US$0.18 |
24,000
|
Buy Now | |
Chip One Stop | US$0.15 |
20,000
|
Buy Now | |
Newark Electronics | US$0.18 |
-
|
Buy Now | |
Future Electronics | US$0.14 |
-
|
Buy Now | |
Avnet America | US$0.16 |
-
|
Buy Now | |
RS Americas | US$0.16 |
-
|
Buy Now | |
Boersig | US$0.14 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | .392g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Underplating Material | None |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Overall Length | .46in, 11.68mm |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Stud Diameter | .119in, 3.022mm |
Barrel Inside Diameter | .065in, 1.65mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Barrel Type | Open Barrel |
Shape Description | Circular/Oval |
Stud Size | M2.5, #4 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring 18-14 Rohs Compliant: Yes |Amp Te Connectivity 42054-2 | Newark Electronics |
Straight 18-14 AWG Open Barrel Non-Insulated Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-18AWG 11.68mm 6.35mm Tin Strip | Avnet America |
RING TERMINAL 18-14 AWG TPBR | TE Connectivity 42054-2 | RS Americas |
RING TERMINAL 18-14 AWG TPBR | Farnell |
Where can I find additional details, specifications and documents for a 42054-2?
Additional datasheets, footprints and schematics for 42054-2 are listed on our Part Details page. You can also find images and similar parts to 42054-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42054-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42054-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42054-2 fall under?
The 42054-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42054-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42054-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42054-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42054-2 have stock available?
Authorised distributors including Powell Electronics, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 42054-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42054-2 often in real-time on the comparison pages.
What if I can't find stock of 42054-2?
You can fill out our help required form which you can use to request a quote for 42054-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.