Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Crimp Type | Tab-Lok |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Flag |
Barrel Type | Open |
Terminal Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .67in, 17.02mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Wire Size | 18 – 12AWG, .82 – 3.31mm² |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Sealable | No |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
FASTON 250 FLAG REC 18-12 AWG | TTI Europe |
Quick Disconnect Terminal 12-18AWG F Silver Strip | Avnet America |
Where can I find additional details, specifications and documents for a 42041?
Additional datasheets, footprints and schematics for 42041 are listed on our Part Details page. You can also find images and similar parts to 42041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42041 fall under?
The 42041 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42041 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42041 you can contact the distributor directly for product support, shipping queries etc.
Is the 42041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42041 have stock available?
Authorised distributors including TTI Europe, Boersig, Farnell Contract, Newark Electronics and Avnet America have stock available or on a lead time for 42041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42041 often in real-time on the comparison pages.
What if I can't find stock of 42041?
You can fill out our help required form which you can use to request a quote for 42041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.