Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .82 – 1.31mm², 18 – 16AWG |
Receptacle Terminal Stock Thickness | .43mm, .017in |
Overall Length | 20.44mm, .805in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .12 – .145in, 3.05 – 3.68mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Insulated | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals Faston 250 Terminal Rec 18-16 Awg Tpbr |Amp Te Connectivity 42025-4 | Newark Electronics |
Terminals FASTON 250 TERMINAL REC 18-16 AWG TPBR | Rapid Electronics |
TE Connectivity 250 FASTON REC 18-16 AWG TPBR Terminals | Distrelec |
.250 FAST REC H IS TPBR | Avnet America |
Special Order: 250 FASTON REC 18-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 16 AWG Wire Size: .82 – 1.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 16 AWG .82 – 1.31 mm² 6.35 mm | Quick Disconnect | Part Number: 42025-4 | Internal Number: 42025-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 42025-4?
Additional datasheets, footprints and schematics for 42025-4 are listed on our Part Details page. You can also find images and similar parts to 42025-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42025-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42025-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42025-4 fall under?
The 42025-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42025-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42025-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 42025-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42025-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 42025-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42025-4 often in real-time on the comparison pages.
What if I can't find stock of 42025-4?
You can fill out our help required form which you can use to request a quote for 42025-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.