Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Distrelec
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .82 – 1.31mm², 18 – 16AWG |
Receptacle Terminal Stock Thickness | .43mm, .017in |
Overall Length | 20.44mm, .805in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .12 – .145in, 3.05 – 3.68mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Barrels Pre-crimped |
Line | Premier |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Insertion Force | Low |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 Faston Rec 18-14 Awg Tpbz |Amp Te Connectivity 42025-1 | Newark Electronics |
Quick Disconnect Terminal 16-18AWG F 20.44mm 8.07mm Tin Loose Piece | Avnet America |
FASTON 250 TERMINAL REC 18-16 AWG TPPHBZ | TE Connectivity 42025-1 | RS Americas |
TE Connectivity - AMP FASTON 250 Push-On Terminal 1.31mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 42025-1?
Additional datasheets, footprints and schematics for 42025-1 are listed on our Part Details page. You can also find images and similar parts to 42025-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42025-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42025-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42025-1 fall under?
The 42025-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42025-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42025-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42025-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42025-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 42025-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42025-1 often in real-time on the comparison pages.
What if I can't find stock of 42025-1?
You can fill out our help required form which you can use to request a quote for 42025-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.