Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$30.32
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$6.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Phosphor Bronze |
Terminal Type | Receptacle |
Crimp Type | Tab-Lok |
Terminal Orientation | Flag |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Wire Size | .82 – 3.31mm², 18 – 12AWG |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Mating Tab Thickness | .032in, .81mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TE Connectivity 250 FASTON FLAG REC 18-12 AWG TPBZ | Distrelec |
Quick Disconnect Terminal 12-18AWG RCP 10.23mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 42015?
Additional datasheets, footprints and schematics for 42015 are listed on our Part Details page. You can also find images and similar parts to 42015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42015 fall under?
The 42015 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42015 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42015 you can contact the distributor directly for product support, shipping queries etc.
Is the 42015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42015 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 42015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42015 often in real-time on the comparison pages.
What if I can't find stock of 42015?
You can fill out our help required form which you can use to request a quote for 42015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.