Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Bla, Black HandiMark® Label Printer Ribbon |
---|---|
For Use With | Brady HandiMark Label Printers |
Product Range | - |
Colour | Black |
External Width | 2" |
Pack Quantity | 1 |
Tape Width | 50mm |
Label Printer Ribbon, 2.00 in. W x 75 ft L, Black, Single Color Label, HandiMark Printer | Carlton-Bates |
Where can I find additional details, specifications and documents for a 42011?
Additional datasheets, footprints and schematics for 42011 are listed on our Part Details page. You can also find images and similar parts to 42011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42011 fall under?
The 42011 is listed under Computer & Office > Office Supplies & Stationery > Miscellaneous Office Supplies & Stationery.
Can I view similar or alternative parts?
You can view similar parts to 42011 when available in the Miscellaneous Office Supplies & Stationery range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42011 you can contact the distributor directly for product support, shipping queries etc.
Is the 42011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42011 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for 42011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42011 often in real-time on the comparison pages.
What if I can't find stock of 42011?
You can fill out our help required form which you can use to request a quote for 42011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.