Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
420106-002,
1193165-4 |
Jacket Material | Thermorad |
---|---|
Shield Material | Tin-Plated Copper, Tin-Coated Copper |
Conductor Material | Tin-Plated Copper |
Shield Style | Round Braids (2), Double |
Jacket Color | Black |
Wire Size | 20AWG, .5176mm² |
Overall Core Diameter | .141in, 3.58mm |
Cable Dielectric Diameter | 2.72mm, .107in |
Wire Diameter | 1.02mm, .04in |
Overall Outside Diameter | .171in, 4.34mm |
Capacitance | 26.4pF/ft |
Impedance | 50Ω |
Dielectric Material | Rayfoam L |
Wire Source | United States, United Kingdom |
Product Classification | Cable - Coaxial |
Cable Type | Cheminax |
Cable Style | Round Braided, 2 Round Braids |
Wire/Cable Type | Coaxial Cable |
Product Type | Cable |
Velocity of Propagation | 77% |
Coaxial Cable 1Conductors 4.29mm Tinned Copper Black | Avnet America |
5020A3311-0, 50 OHM, AWG 20 | TTI Europe |
Coaxial Cables 5020A3311-0 | Sager |
Where can I find additional details, specifications and documents for a 420106-002?
Additional datasheets, footprints and schematics for 420106-002 are listed on our Part Details page. You can also find images and similar parts to 420106-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 420106-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 420106-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 420106-002 fall under?
The 420106-002 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 420106-002 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 420106-002 you can contact the distributor directly for product support, shipping queries etc.
Is the 420106-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 420106-002 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 420106-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 420106-002 often in real-time on the comparison pages.
What if I can't find stock of 420106-002?
You can fill out our help required form which you can use to request a quote for 420106-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.