Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
18,000
in stock
|
Buy Now | |
Boersig
from US$0.07
|
96,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
72,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
27,436
in stock
|
Buy Now | |
element14
from US$0.08
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$10.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .832g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Underplating Material | Nickel |
Barrel Inside Diameter | .115in, 1.52mm, .06in, 2.92mm |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter | .1 – .14in, 2.5 – 3.56mm |
Wire Insulation Diameter (Min) | .1in |
Overall Length | 19.91mm, .78in |
Wire Size | 1624 – 4106CMA, 18 – 13AWG, .8 – 2.5mm² |
Stud Diameter | 5.2mm, .2047in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | Circular/Oval |
Stud Size | M5 |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING IS 18-14 .206 .030TPBR | TTI Europe |
RING 190(4.82MM) TERMINAL 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 13 AWG Wire Size: .8 – 2.5 mm² Wire Size: 1624 – 4106 CMA Stud Size: M5 Closed Ring Tongue Terminal 18 – 13 AWG .8 – 2.5 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 42007 | Internal Number: 42007 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #10, 8AWG | element14 |
Terminal, Ring Tongue, #10, 8Awg | Newark Electronics |
Ring Tongue Terminal 13.5-18AWG 19.91mm 8.69mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 42007?
Additional datasheets, footprints and schematics for 42007 are listed on our Part Details page. You can also find images and similar parts to 42007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42007 fall under?
The 42007 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42007 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42007 you can contact the distributor directly for product support, shipping queries etc.
Is the 42007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42007 have stock available?
Authorised distributors including Boersig, TTI Europe, TE Store, element14 and Farnell have stock available or on a lead time for 42007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42007 often in real-time on the comparison pages.
What if I can't find stock of 42007?
You can fill out our help required form which you can use to request a quote for 42007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.