Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage V AC | 230V |
---|---|
Input Power | 175W |
No Load Speed | 33000rpm |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 45mm |
External Width | 45mm |
Length | 230mm |
Speed Range Max | 33000rpm |
Speed Range Min | 5000rpm |
Weight | 66g |
Where can I find additional details, specifications and documents for a 4200-4/75?
Additional datasheets, footprints and schematics for 4200-4/75 are listed on our Part Details page. You can also find images and similar parts to 4200-4/75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4200-4/75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4200-4/75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4200-4/75 fall under?
The 4200-4/75 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to 4200-4/75 when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4200-4/75 you can contact the distributor directly for product support, shipping queries etc.
Is the 4200-4/75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4200-4/75 have stock available?
There is no stock from authorised distributors for 4200-4/75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4200-4/75 often in real-time on the comparison pages.
What if I can't find stock of 4200-4/75?
You can fill out our help required form which you can use to request a quote for 4200-4/75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.