Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating Type | Conformal |
---|---|
Coating Applications | Electronics PCBs |
Dispensing Method | Pen Applicator |
Coating Colour | Transparent |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 5ml |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Coating Type | Conformal |
---|---|
Coating Applications | PCBs |
Coating Colour | Transparent |
Dispensing Method | Pen Applicator |
Volume | 5ml |
Weight | 4.6g |
RoHS Compliant | Yes |
Clear Acrylic Resin Conformal Overcoat Pen - 5Ml | Newark Electronics |
Where can I find additional details, specifications and documents for a 419D-P-CL?
Additional datasheets, footprints and schematics for 419D-P-CL are listed on our Part Details page. You can also find images and similar parts to 419D-P-CL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 419D-P-CL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 419D-P-CL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 419D-P-CL fall under?
The 419D-P-CL is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 419D-P-CL when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 419D-P-CL you can contact the distributor directly for product support, shipping queries etc.
Is the 419D-P-CL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 419D-P-CL have stock available?
Authorised distributors including RS, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 419D-P-CL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 419D-P-CL often in real-time on the comparison pages.
What if I can't find stock of 419D-P-CL?
You can fill out our help required form which you can use to request a quote for 419D-P-CL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.