Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Brass |
---|---|
Plating Material | Tin |
Weight per Piece | .012oz, .34g |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | 3.75 – 5.07mm², 7400 – 10000CMA, 12.5 – 10AWG |
Overall Length | 6.4mm, .25in |
Material Thickness | .64mm, .025in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Reel |
Wire/Cable Type | Solid, Stranded |
Support Style | Non - Insulation Support |
Product Type | Splice |
Barrel Style | Standard |
Serrated | No |
Sealable | No |
Barrel Type | Open Barrel |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Splice 7400-10000 025Tpbr Rohs Compliant: Yes |Amp Te Connectivity 41996 | Newark Electronics |
Splice Terminal Strip | Avnet America |
SPLICE 7400-10000 CMA TPBR | Farnell |
SPLICE 7400-10000 025TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41996?
Additional datasheets, footprints and schematics for 41996 are listed on our Part Details page. You can also find images and similar parts to 41996 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41996 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41996 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41996 fall under?
The 41996 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 41996 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41996 you can contact the distributor directly for product support, shipping queries etc.
Is the 41996 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41996 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 41996.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41996 often in real-time on the comparison pages.
What if I can't find stock of 41996?
You can fill out our help required form which you can use to request a quote for 41996 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.