Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0314
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.27
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
65,655
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.32
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.0314
|
-
|
Buy Now | |
RS Americas
from US$0.0410
|
-
|
Buy Now | |
Farnell
from US$0.0349
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .118g |
---|---|
Splice Material | Brass |
Plating Material | Unplated |
Number of Serrations | 3 |
Terminal & Splice Type | Splice |
Overall Length | .15in, 3.81mm |
Wire Size | 1000 – 3200CMA, 20 – 15AWG, .51 – 1.5mm² |
Material Thickness | .51mm, .02in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 33000 |
Packaging Method | Reel |
Wire/Cable Type | Solid, Stranded |
Serrated | Yes |
Barrel Style | Standard |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Product Type | Splice |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminal, Open Barrel Splice, 15Awg | Newark Electronics |
Splice Terminal 3.81mm 3.68mm Strip | Avnet America |
SPLICE 1000-3200 CMA BR | TE Connectivity 41974 | RS Americas |
SPLICE 1000-3200 CMA BR | Farnell |
SPLICE 1000-3200 020BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41974?
Additional datasheets, footprints and schematics for 41974 are listed on our Part Details page. You can also find images and similar parts to 41974 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41974 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41974 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41974 fall under?
The 41974 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 41974 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41974 you can contact the distributor directly for product support, shipping queries etc.
Is the 41974 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41974 have stock available?
Authorised distributors including Newark Electronics, RS, Transfer Multisort Elektronik, Avnet America and RS Americas have stock available or on a lead time for 41974.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41974 often in real-time on the comparison pages.
What if I can't find stock of 41974?
You can fill out our help required form which you can use to request a quote for 41974 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.