Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
8,160
in stock
|
Buy Now | |
Powell Electronics
from US$0.29
|
298,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
73,067
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
47,500
in stock
|
Buy Now | |
Farnell
from US$0.36
|
38,000
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
25,567
in stock
|
Buy Now | |
Boersig
from US$0.22
|
8,862
in stock
|
Buy Now | |
TE Store
from US$0.27
|
3,940
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
1,795
in stock
|
Buy Now | |
Newark Electronics
from US$24.86
|
64
in stock
|
Buy Now | |
element14
from US$19.05
|
64
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | 20.44mm, .805in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Wire barrel pre-crimped. |
Line | Premier |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals FASTON PREM. REC LP | Rapid Electronics |
FEMALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
TE Connectivity - AMP FASTON 250 Push-On Terminal 0.82mm2 | Distrelec |
Receptacle terminal,FASTON 250,AWG 22-18 | RS |
250 FASTON REC 22-18 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 41969-2 | Internal Number: 41969-2 | TE Connectivity | TE Store |
FASTON Series AWG 22-18 Non-Insulated Cable Mount Tin Plated Receptacle Assembly | Future Electronics |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Amp Te Connectivity 41969-2 | Newark Electronics |
CRIMP TERMINAL, FEMALE, PK100 | element14 |
Quick Disconnect Terminal 18-22AWG RCP 20.44mm Tin Loose Piece | Avnet America |
Receptacle terminal, FASTON 250,AWG 22-18 | TE Connectivity 41969-2 | RS Americas |
FASTON PREM. REC LP | TTI Europe |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Conductor Area CSA | 0.8mm² |
Insulator Material | - |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Wire Area Size Max | 0.9mm² |
Wire Area Size Min | 0.3mm² |
Where can I find additional details, specifications and documents for a 41969-2?
Additional datasheets, footprints and schematics for 41969-2 are listed on our Part Details page. You can also find images and similar parts to 41969-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41969-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41969-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41969-2 fall under?
The 41969-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41969-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41969-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 41969-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41969-2 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 41969-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41969-2 often in real-time on the comparison pages.
What if I can't find stock of 41969-2?
You can fill out our help required form which you can use to request a quote for 41969-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.