Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | 20.44mm, .805in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.250 Srs.faston Rec Rohs Compliant: Yes |Amp Te Connectivity 41969 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG RCP 20.44mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 41969?
Additional datasheets, footprints and schematics for 41969 are listed on our Part Details page. You can also find images and similar parts to 41969 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41969 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41969 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41969 fall under?
The 41969 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41969 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41969 you can contact the distributor directly for product support, shipping queries etc.
Is the 41969 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41969 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 41969.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41969 often in real-time on the comparison pages.
What if I can't find stock of 41969?
You can fill out our help required form which you can use to request a quote for 41969 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.