Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$336.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
5,695
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$804.57
|
-
|
Buy Now | |
element14
from US$308.20
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Unplated |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Wire Size | 3 – 6mm², 12 – 10AWG, 6529 – 10382CMA |
Stud Diameter | 5mm, .19in |
Barrel Inside Diameter | 3.05mm, .12in |
Tongue Thickness | .04in, 1.02mm |
Overall Length | .67in, 17.02mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Shape Description | Circular/Oval |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring 190(4.82 Mm) Terminal 12-10 Awg Br |Amp Te Connectivity 41911 | Newark Electronics |
TE Connectivity RING 190(4.82 MM) TERMINAL 12-10 AWG BR | Distrelec |
Ring Tongue Terminal 10-12AWG Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | speedE Series |
RoHS: | Unknown |
Battery Voltage | - |
---|---|
Chuck Size | - |
Torque Max | 0.4N-m |
Battery Capacity | 1.5Ah |
Kit Contents | 10 Pcs of Mixed SlimBits E-screwdriver Handle EasyTorque Adapter L-Boxx Mini Batteries & Charger |
Product Range | speedE Series |
Plug Type | EU |
SVHC | No SVHC (27-Jun-2018) |
CORDLESS SCREWDRIVER DRILL, EU, 10PC | Farnell |
Where can I find additional details, specifications and documents for a 41911?
Additional datasheets, footprints and schematics for 41911 are listed on our Part Details page. You can also find images and similar parts to 41911 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41911 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41911 fall under?
The 41911 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41911 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41911 you can contact the distributor directly for product support, shipping queries etc.
Is the 41911 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41911 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 41911.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41911 often in real-time on the comparison pages.
What if I can't find stock of 41911?
You can fill out our help required form which you can use to request a quote for 41911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.