Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.13
|
14,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
14,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
14,900
in stock
|
Buy Now | |
Power and Signal Group
-
|
165,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Weight per Piece | .44g |
Plating Material | Tin |
Splice Capacity | 3 |
Strip Orientation | End Feed |
Number of Serrations | 5 |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | .225in, 5.72mm |
Material Thickness | .64mm, .025in |
Wire Size | 12 – 9AWG, 7000 – 13000CMA, 3.46 – 6.38mm² |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 15000 |
Packaging Method | Strip |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Insulated | No |
Sealable | No |
Splice Type | Thru Splice |
Barrel Type | Open Barrel |
Product Type | Splice |
Crimp Width | 4.57mm, .18in |
Operating Temperature Range | 150°C |
Terminals Splc Amvar 7000-13000 Tpbr |Amp Te Connectivity 41904 | Newark Electronics |
Terminals SPLC AMVAR 7000-13000 TPBR | Rapid Electronics |
AMPLIVAR Brass Thru Splice, not sealed, 7000-13000 CMA | Power and Signal Group |
Splice Terminal 5.72mm 5.9mm Tin Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1887 | TE Connectivity 41904 | RS Americas |
TE Connectivity SPLC AMVAR 7000-13000 TPBR Terminals SPL | Distrelec |
Where can I find additional details, specifications and documents for a 41904?
Additional datasheets, footprints and schematics for 41904 are listed on our Part Details page. You can also find images and similar parts to 41904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41904 fall under?
The 41904 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 41904 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41904 you can contact the distributor directly for product support, shipping queries etc.
Is the 41904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41904 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Power and Signal Group and Avnet America have stock available or on a lead time for 41904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41904 often in real-time on the comparison pages.
What if I can't find stock of 41904?
You can fill out our help required form which you can use to request a quote for 41904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.