Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0390
|
No stock
|
Buy Now | |
TE Store
from US$0.0400
|
52,575
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.48
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.0300
|
-
|
Buy Now | |
Avnet America
from US$0.0398
|
-
|
Buy Now | |
RS Americas
from US$0.0440
|
-
|
Buy Now | |
Sager
from US$0.0314
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .249g |
---|---|
Splice Material | Brass |
Plating Material | Tin |
Splice Capacity | 3 |
Number of Serrations | 5 |
Strip Orientation | End Feed |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 15.5 – 12AWG, 1.54 – 3.46mm², 3000 – 7000CMA |
Overall Length | 5.72mm, .225in |
Material Thickness | .02in, .51mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 20000 |
Splice Type | Thru Splice |
Insulated | No |
Serrated | Yes |
Sealable | No |
Product Type | Splice |
Barrel Type | Open Barrel |
Wire/Cable Type | Magnet Wire |
Crimp Width | .14in, 3.56mm |
Operating Temperature Range | 150°C |
SPLC AMVAR 3000-7000 020TPBR Splice Type: Thru Splice Wire Size: 15.5 – 12 AWG Wire Size: 1.54 – 3.46 mm² Sealable: No Splice Capacity: 3 Thru Splice 15.5 – 12 AWG 1.54 – 3.46 mm² | Electrical Wire Splice | Part Number: 41900 | Internal Number: 41900 | TE Connectivity | TE Store |
Splc Amvar 3000-7000 020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 41900 | Newark Electronics |
Splices - Open Barrel Wire Range 3k-7k CMA With Serrations Wire Type Magnet | Future Electronics |
Splice Terminal 5.72mm 5.09mm Tin Strip | Avnet America |
SPLC AMVAR 3000-7000 020TPBR | TE Connectivity 41900 | RS Americas |
Terminals With Serrations | Sager |
Where can I find additional details, specifications and documents for a 41900?
Additional datasheets, footprints and schematics for 41900 are listed on our Part Details page. You can also find images and similar parts to 41900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41900 fall under?
The 41900 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 41900 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41900 you can contact the distributor directly for product support, shipping queries etc.
Is the 41900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41900 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 41900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41900 often in real-time on the comparison pages.
What if I can't find stock of 41900?
You can fill out our help required form which you can use to request a quote for 41900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.