Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 402534572 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
15,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
11,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
11,700
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
3,850
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
3,351
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
782
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
167
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Carlton-Bates
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Contact Base Material | Brass |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .43mm, .017in |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 18 – 12AWG, .82 – 3.31mm² |
Accepts Wire Insulation Diameter Range | .11 – .21in, 2.79 – 5.33mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 Faston Flag Rec 18-12 Awg Tpbr |Amp Te Connectivity 41898 | Newark Electronics |
FEMALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
TE Connectivity - AMP FASTON 250 (6.3 MM) REC 18-12 AWG TPBR | Distrelec |
.250 FLAG FAST REC IS TPBR | Heilind Electronics |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Terminal 12-18AWG RCP 10.23mm Tin Loose Piece | Future Electronics |
FST PREM FLG RCPT LP, .250 FLAG FAST REC IS TPBR | TE Connectivity 41898 | RS Americas |
250 FASTON FLAG REC 18-12 AWG TPBR | Boersig |
Disconnect, Female | Carlton-Bates |
.250 FLAG FAST REC IS TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Faston 250 Series |
RoHS: | Unknown |
Product Range | Faston 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 12AWG |
Where can I find additional details, specifications and documents for a 41898?
Additional datasheets, footprints and schematics for 41898 are listed on our Part Details page. You can also find images and similar parts to 41898 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41898 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41898 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41898 fall under?
The 41898 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41898 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41898 you can contact the distributor directly for product support, shipping queries etc.
Is the 41898 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41898 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 41898.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41898 often in real-time on the comparison pages.
What if I can't find stock of 41898?
You can fill out our help required form which you can use to request a quote for 41898 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.