Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$13.27 |
15
|
Buy Now | |
Heilind Electronics | US$0.10 |
15,000
|
Buy Now | |
Newark Electronics | US$0.16 |
9,288
|
Buy Now | |
element14 | US$0.16 |
9,288
|
Buy Now | |
Farnell | US$0.17 |
9,288
|
Buy Now | |
TE Store | US$0.12 |
6,424
|
Buy Now | |
Heilind Electronics Asia | US$0.10 |
3,500
|
Buy Now | |
Avnet America | US$0.13 |
-
|
Buy Now | |
RS Americas | US$39.00 |
-
|
Buy Now | |
TTI Europe | US$0.07 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Pin Diameter | 2.36mm, .093in |
Overall Length | 14.23mm, .56in |
Wire Insulation Diameter (Max) | 3.3mm, .13in |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Wire Size | 22 – 18AWG, .3 – .8mm², 642 – 1624CMA |
Barrel Inside Diameter | .04in, 2.54mm, 1.01mm, .1in |
Material Thickness | .012in, .3mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
.093 PIN REC IS 22-18 TPBR | Heilind Electronics |
.093 Pin Rec Is 22-18 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 41854 | Newark Electronics |
.093 PIN REC IS 22-18 TPBR | element14 |
.093 PIN REC IS 22-18 TPBR | Farnell |
PIN 093 (2.36 MM) REC 22-18 AWG TPBR Crimp Wire Terminal Type: Receptacle Mating Pin Diameter: 2.36 mm Mating Pin Diameter: .093 in Compatible Insulation Diameter Range: .13 in .09 – .13 in Compatible Insulation Diameter Range: 3.3 mm 2.29 – 3.3 mm Receptacle 2.36 mm .093" .13" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 41854 | Internal Number: 41854 | TE Connectivity | TE Store |
Crimp Terminal 18-22AWG F 14.25mm 4.45mm Tin Strip on Reel | Avnet America |
PIN 093 (2.36 MM) REC 22-18 | TTI Europe |
.093 PIN REC IS 22-18TPBR | Power and Signal Group |
T-Square 54-Inch Professional Drywall | Milwaukee Electric Tool 418-54 | RS Americas |
Where can I find additional details, specifications and documents for a 41854?
Additional datasheets, footprints and schematics for 41854 are listed on our Part Details page. You can also find images and similar parts to 41854 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41854 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41854 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41854 fall under?
The 41854 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 41854 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41854 you can contact the distributor directly for product support, shipping queries etc.
Is the 41854 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41854 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 41854.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41854 often in real-time on the comparison pages.
What if I can't find stock of 41854?
You can fill out our help required form which you can use to request a quote for 41854 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.