Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
33,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
162,633
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
33,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
33,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
33,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
33,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$51.22
|
2
in stock
|
Buy Now | |
Conrad
from US$64.25
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .43mm, .017in |
Overall Length | .75in, 19.05mm |
Accepts Wire Insulation Diameter Range | .12 – .17in, 3.1 – 4.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 11000 |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 41832 | Internal Number: 41832 | TE Connectivity | TE Store |
Terminals 18-14 Awg .250 Rcpt Reel Of 11000 |Te Connectivity 41832 | Newark Electronics |
Terminals 18-14 AWG .250 RCPT Reel of 11000 | Rapid Electronics |
TE Connectivity - AMP FASTON 250 (6.3 MM) REC 18-14 AWG TPBR | Distrelec |
FEMALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
Quick Disconnect Terminal 14-18AWG RCP 19.05mm 8.07mm Tin Strip on Reel | Avnet America |
250 FASTON REC 18-14 AWG TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 41832?
Additional datasheets, footprints and schematics for 41832 are listed on our Part Details page. You can also find images and similar parts to 41832 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41832 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41832 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41832 fall under?
The 41832 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41832 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41832 you can contact the distributor directly for product support, shipping queries etc.
Is the 41832 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41832 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 41832.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41832 often in real-time on the comparison pages.
What if I can't find stock of 41832?
You can fill out our help required form which you can use to request a quote for 41832 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.