Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Wire Size | 2.1 – 3.31mm², 14 – 12AWG |
Overall Length | .815in, 20.7mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 Faston Rec 14-12 Awg Tpbr |Amp Te Connectivity 41829 | Newark Electronics |
Where can I find additional details, specifications and documents for a 41829?
Additional datasheets, footprints and schematics for 41829 are listed on our Part Details page. You can also find images and similar parts to 41829 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41829 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41829 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41829 fall under?
The 41829 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41829 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41829 you can contact the distributor directly for product support, shipping queries etc.
Is the 41829 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41829 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 41829.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41829 often in real-time on the comparison pages.
What if I can't find stock of 41829?
You can fill out our help required form which you can use to request a quote for 41829 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.