Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 4.304g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Copper |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Tongue Thickness | .05in, 1.27mm |
Stud Diameter | .19in, 5mm |
Wire Insulation Diameter (Max) | .315in, 8.001mm |
Wire Insulation Diameter | 5.59 – 8mm, .22 – .315in |
Wire Size | 10382 – 16507CMA, 10 – 8AWG, 5 – 8mm² |
Barrel Inside Diameter | .13in, .27in, 4.57mm, 3.55mm |
Wire Insulation Diameter (Min) | .22in |
Overall Length | 1.11in, 28.19mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1200 |
Packaging Method | Strip/Reel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Shape Description | D Shaped |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TERMINAL 10-8 AWG TPCU Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 10 – 8 AWG Wire Size: 5 – 8 mm² Wire Size: 10382 – 16507 CMA Stud Size: #10 Closed Ring Tongue Terminal 10 – 8 AWG 5 – 8 mm² 10382 – 16507 CMA | Ring Terminal | Part Number: 41808 | Internal Number: 41808 | TE Connectivity | TE Store |
Ring Is 10-8 Rohs Compliant: Yes |Amp Te Connectivity 41808 | Newark Electronics |
Ring Tongue Terminal 8-10AWG 28.07mm 13.97mm Tin Strip | Avnet America |
RING TERMINAL 10-8 AWG TPCU | TE Connectivity 41808 | RS Americas |
RING TERMINAL 10-8 AWG TPCU | Farnell |
Where can I find additional details, specifications and documents for a 41808?
Additional datasheets, footprints and schematics for 41808 are listed on our Part Details page. You can also find images and similar parts to 41808 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41808 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41808 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41808 fall under?
The 41808 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 41808 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41808 you can contact the distributor directly for product support, shipping queries etc.
Is the 41808 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41808 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 41808.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41808 often in real-time on the comparison pages.
What if I can't find stock of 41808?
You can fill out our help required form which you can use to request a quote for 41808 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.