Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.13 |
3,436
|
Buy Now | |
Heilind Electronics | US$0.15 |
1,167,000
|
Buy Now | |
Heilind Electronics Asia | US$0.15 |
272,300
|
Buy Now | |
TTI Europe | US$0.11 |
224,000
|
Buy Now | |
Newark Electronics | US$0.16 |
24,000
|
Buy Now | |
TE Store | US$0.16 |
20,313
|
Buy Now | |
element14 | US$0.14 |
200
|
Buy Now | |
Future Electronics | US$0.14 |
-
|
Buy Now | |
Avnet America | US$0.13 |
-
|
Buy Now | |
RS Americas | US$0.17 |
-
|
Buy Now | |
Boersig | US$0.13 |
-
|
Buy Now | |
Distrelec | US$0.12 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | Tab-Lok |
Contact Base Material | Phosphor Bronze |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .67in, 17.02mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Wire Size | 18 – 12AWG, .82 – 3.31mm² |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Sealable | No |
Insertion Force | Normal |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FLG FAST REC H 18-12 TPHBZ | Heilind Electronics |
250 FLG FAST REC H 18-12 TPHBZ | TTI Europe |
Terminals .25 Flg Fast 18-12 Reel Of 4000 Rohs Compliant: Yes |Amp Te Connectivity 41800 | Newark Electronics |
250 FASTON FLAG REC 18-12 AWG TPBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 12 AWG Wire Size: .82 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 12 AWG .82 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 41800 | Internal Number: 41800 | TE Connectivity | TE Store |
FEMALE FLAG DISCONNECT, 6.35MM, 18-12AWG | Farnell |
250 Series Conn Qc Recatable 12 18 AWG 0250 Crimp Terminal | Future Electronics |
Quick Disconnect Terminal 12-18AWG RCP 17.01mm Tin Strip | Avnet America |
FASTON 250 REC FLAG 18-12 AWG TPPB | TE Connectivity 41800 | RS Americas |
TE Connectivity - AMP FASTON 250 REC FLAG 18-12 AWG TPPB | Distrelec |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 12AWG |
Where can I find additional details, specifications and documents for a 41800?
Additional datasheets, footprints and schematics for 41800 are listed on our Part Details page. You can also find images and similar parts to 41800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41800 fall under?
The 41800 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41800 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41800 you can contact the distributor directly for product support, shipping queries etc.
Is the 41800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41800 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, Newark Electronics and TE Store have stock available or on a lead time for 41800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41800 often in real-time on the comparison pages.
What if I can't find stock of 41800?
You can fill out our help required form which you can use to request a quote for 41800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.