417B-100-F-2X Part Information
Details for 417B-100-F-2X by Automatic Timing & Controls
Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 170.1800 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | 417 Series |
Timer Functions | Off-Delay |
Time Min | 10s |
Time Max | 10min |
No. of Timing Ranges | 3Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240VAC |
Alternative Part Descriptions
- TIMER, 10S-10MIN, 10A, DPDT, PLUG-IN; Product Range:417 Series; Timer Functions:Off-Delay; Time Min:10s; Time Max:10min; No. of Timing Ranges:3Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 417B-100-F-2X?
Additional datasheets, footprints and schematics for 417B-100-F-2X are listed in our Part Details tab. You can also find the 417B-100-F-2X image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 417B-100-F-2X in the Pricing & Inventory tab next to part details. You can view 417B-100-F-2X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 417B-100-F-2X fall under?
The 417B-100-F-2X is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to 417B-100-F-2X when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 417B-100-F-2X you can contact the distributor directly for product support, shipping queries etc.
Is the 417B-100-F-2X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 417B-100-F-2X have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 417B-100-F-2X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 417B-100-F-2X often in real-time on the comparison pages.
What if I can't find stock of 417B-100-F-2X?
You can fill out our help required form which you can use to request a quote for 417B-100-F-2X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.