Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Barrel Type | Open |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .12 – .17in, 3.1 – 4.3mm |
Overall Length | 19.69mm, .775in |
Receptacle Terminal Stock Thickness | .79mm, .031in |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals Tab 14-18Awg Tin Crimp |Amp Te Connectivity 41778 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG M 19.69mm 6.22mm Tin Loose Piece | Avnet America |
FASTON 250 (6.3 MM) TAB 18-14 AWG TPBR | Farnell |
Where can I find additional details, specifications and documents for a 41778?
Additional datasheets, footprints and schematics for 41778 are listed on our Part Details page. You can also find images and similar parts to 41778 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41778 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41778 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41778 fall under?
The 41778 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41778 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41778 you can contact the distributor directly for product support, shipping queries etc.
Is the 41778 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41778 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Farnell have stock available or on a lead time for 41778.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41778 often in real-time on the comparison pages.
What if I can't find stock of 41778?
You can fill out our help required form which you can use to request a quote for 41778 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.