Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.12 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.12 |
107,250
|
Buy Now | |
Chip One Stop | US$0.09 |
11,000
|
Buy Now | |
Distrelec | US$0.13 |
11,000
|
Buy Now | |
Heilind Electronics Asia | US$0.12 |
9,450
|
Buy Now | |
TE Store | US$0.14 |
14
|
Buy Now | |
Newark Electronics | US$0.12 |
-
|
Buy Now | |
Avnet America | US$0.11 |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .17in |
Receptacle Terminal Stock Thickness | .018in, .46mm |
Overall Length | .75in, 19.05mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 11000 |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.250 FAST REC H 18-14 TPPHBZ | Heilind Electronics |
TE Connectivity Terminals .250 FAST REC H 18-1 Cut Strip | Distrelec |
250 FASTON REC 18-14 AWG TPBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 41774 | Internal Number: 41774 | TE Connectivity | TE Store |
Female Quick Disconnect, 14-18Awg/6.35Mm | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP 19.05mm 8.07mm Tin Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 41774?
Additional datasheets, footprints and schematics for 41774 are listed on our Part Details page. You can also find images and similar parts to 41774 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41774 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41774 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41774 fall under?
The 41774 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41774 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41774 you can contact the distributor directly for product support, shipping queries etc.
Is the 41774 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41774 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Distrelec, Heilind Electronics Asia and TE Store have stock available or on a lead time for 41774.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41774 often in real-time on the comparison pages.
What if I can't find stock of 41774?
You can fill out our help required form which you can use to request a quote for 41774 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.