Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
15,400
in stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
337,500
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
77,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
56,250
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
56,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
53,285
in stock
|
Buy Now | |
Boersig
from US$0.06
|
49,000
in stock
|
Buy Now | |
element14
from US$0.16
|
12,610
in stock
|
Buy Now | |
Farnell
from US$0.10
|
12,610
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | 19.05mm, .75in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Comment | Versions according to DIN 46247, Part 3 |
Packaging Method | Strip/Reel |
Packaging Quantity | 14000 |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FASTON FEMALE STR AWG22-18 | TTI Europe |
TE Connectivity - AMP FASTON 250 Push-On Terminal 0.82mm2 | Distrelec |
250 FASTON REC 22-18 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 41772-1 | Internal Number: 41772-1 | TE Connectivity | TE Store |
RECEPTACLE TERMINAL,FASTON 250,AWG 22-18 | RS |
CRIMP TERMINAL, FASTON, 18-22 AWG | element14 |
Female Disconnect, 6.35Mm, 22-18Awg | Newark Electronics |
FASTON Series AWG 22-18 Non-Insulated Cable Mount Tin Plated Receptacle Assembly | Future Electronics |
Quick Disconnect Terminal 18-22AWG RCP 19.05mm 7.62mm Tin Strip | Avnet America |
Receptacle terminal, FASTON 250,AWG 22-18 | TE Connectivity 41772-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Conductor Area CSA | 0.8mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 41772-1?
Additional datasheets, footprints and schematics for 41772-1 are listed on our Part Details page. You can also find images and similar parts to 41772-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41772-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41772-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41772-1 fall under?
The 41772-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41772-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41772-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 41772-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41772-1 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Rapid Electronics, Distrelec and TE Store have stock available or on a lead time for 41772-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41772-1 often in real-time on the comparison pages.
What if I can't find stock of 41772-1?
You can fill out our help required form which you can use to request a quote for 41772-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.