Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0383
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
62,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
56,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.0383
|
50,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
35,002
in stock
|
Buy Now | |
element14
from US$0.06
|
26,810
in stock
|
Buy Now | |
Farnell
from US$0.07
|
26,810
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
13,125
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
12,500
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
12,500
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | 19.05mm, .75in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 12500 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.250 FAST REC IS 22-18 TPBR | Heilind Electronics |
41772 Rohs Compliant: Yes |Amp Te Connectivity 41772 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG RCP 19.05mm 7.62mm Tin Strip on Reel | Avnet America |
250 FASTON REC 22-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 41772 | Internal Number: 41772 | TE Connectivity | TE Store |
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP | element14 |
Terminals .25 FLG FAST 22-18 Reel of 12500 | Rapid Electronics |
TE Connectivity 250 FASTON REC 22-18 AWG TPBR Terminals | Distrelec |
Receptacle terminal,FASTON 250,AWG 22-18 | RS |
Faston Series 22-18 AWG Non-Insulated Stranded Receptacle Terminal | Future Electronics |
FASTON PREMIER REC ST, .250 FAST REC IS 22-18 TPBR | TE Connectivity 41772 | RS Americas |
.250 FAST REC IS 22-18TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Where can I find additional details, specifications and documents for a 41772?
Additional datasheets, footprints and schematics for 41772 are listed on our Part Details page. You can also find images and similar parts to 41772 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41772 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41772 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41772 fall under?
The 41772 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41772 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41772 you can contact the distributor directly for product support, shipping queries etc.
Is the 41772 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41772 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 41772.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41772 often in real-time on the comparison pages.
What if I can't find stock of 41772?
You can fill out our help required form which you can use to request a quote for 41772 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.