Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.08
|
262,500
in stock
|
Buy Now | |
TE Store
from US$0.11
|
10,548
in stock
|
Buy Now | |
element14
from US$0.12
|
40
in stock
|
Buy Now | |
Farnell
from US$0.09
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Overall Length | .755in, 19.18mm |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 7000 |
Insulated | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON REC 22-18 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 41771-1 | Internal Number: 41771-1 | TE Connectivity | TE Store |
QUICK DIS TERM, FEMALE, 6.35 X 0.81MM | element14 |
Receptacle terminal,FASTON 250,AWG 22-18 | RS |
Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant: Yes |Amp Te Connectivity 41771-1 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG RCP 19.05mm 7.62mm Strip | Avnet America |
FASTON .250 Series Crimp Receptacle, 6.35 x 0.81mm, 22 - 18 AWG | TE Connectivity 41771-1 | RS Americas |
RECP, 250 SERIES FASTON | Power and Signal Group |
Where can I find additional details, specifications and documents for a 41771-1?
Additional datasheets, footprints and schematics for 41771-1 are listed on our Part Details page. You can also find images and similar parts to 41771-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41771-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41771-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41771-1 fall under?
The 41771-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41771-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41771-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 41771-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41771-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, element14, Farnell and RS have stock available or on a lead time for 41771-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41771-1 often in real-time on the comparison pages.
What if I can't find stock of 41771-1?
You can fill out our help required form which you can use to request a quote for 41771-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.