Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0200
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 19.18mm, .755in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 12500 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON REC 22-18 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 41771 | Internal Number: 41771 | TE Connectivity | TE Store |
Female Disconnect, 6.35Mm, 22-18Awg | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 22-18AWG | element14 |
22-18 AWG Receptacle 6.35 x 0.81 mm Straight Crimp Terminal Connector | Future Electronics |
Quick Disconnect Terminal 18-22AWG RCP 19.05mm 7.62mm Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Faston 250 Series |
RoHS: | Unknown |
Product Range | Faston 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Where can I find additional details, specifications and documents for a 41771?
Additional datasheets, footprints and schematics for 41771 are listed on our Part Details page. You can also find images and similar parts to 41771 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41771 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41771 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41771 fall under?
The 41771 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41771 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41771 you can contact the distributor directly for product support, shipping queries etc.
Is the 41771 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41771 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 41771.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41771 often in real-time on the comparison pages.
What if I can't find stock of 41771?
You can fill out our help required form which you can use to request a quote for 41771 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.