Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0280
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
36,963
in stock
|
Buy Now | |
TE Store
from US$0.07
|
137,379
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
36,963
in stock
|
Buy Now | |
element14
from US$0.09
|
36,963
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0427
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .243g |
---|---|
Splice Material | Brass |
Plating Material | Unplated |
Splice Capacity | 3 |
Number of Serrations | 5 |
Strip Orientation | End Feed |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Material Thickness | .51mm, .02in |
Overall Length | 5.72mm, .225in |
Wire Size | 1.54 – 3.46mm², 3000 – 7000CMA, 15.5 – 12AWG |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Product Type | Splice |
Barrel Type | Open Barrel |
Insulated | No |
Sealable | No |
Splice Type | Thru Splice |
Crimp Width | .14in, 3.56mm |
SPLC AMVAR 3000-7000 020BR Splice Type: Thru Splice Wire Size: 15.5 – 12 AWG Wire Size: 1.54 – 3.46 mm² Sealable: No Splice Capacity: 3 Thru Splice 15.5 – 12 AWG 1.54 – 3.46 mm² | Electrical Wire Splice | Part Number: 41766 | Internal Number: 41766 | TE Connectivity | TE Store |
Terminal, Wire Splice, 12Awg, Uninsul | Newark Electronics |
TERMINAL, WIRE SPLICE, 12AWG, UNINSUL | element14 |
Splice Terminal 12-15.5AWG 6.86mm 5.09mm Strip | Avnet America |
SPLC AMVAR 3000-7000 020BR | TE Connectivity 41766 | RS Americas |
TE Connectivity SPLC AMVAR 3000-7000 020BR Screwdrivers | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Product Range | AMPLIVAR Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 15.5AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 3.46mm² |
Terminal Type | Wire Splice |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 41766?
Additional datasheets, footprints and schematics for 41766 are listed on our Part Details page. You can also find images and similar parts to 41766 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41766 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41766 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41766 fall under?
The 41766 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 41766 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41766 you can contact the distributor directly for product support, shipping queries etc.
Is the 41766 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41766 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 41766.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41766 often in real-time on the comparison pages.
What if I can't find stock of 41766?
You can fill out our help required form which you can use to request a quote for 41766 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.