Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
417333S002,
8-1193144-2 |
Material | Aluminum Alloy |
---|---|
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
Adapter Entry Size | 10 |
TE Adapter Code | 41 |
Braid | 36 Single |
Cable Diameter Range | 313 – 5in, 79 – 127mm |
Connector Detail Specification Number | MS27479, MS27480, MS27497, MS27665, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661 |
Connector General Specification Number | MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series I |
TE Connector Interface Code | 41 |
Style | Tinel-Lock |
Connector System | Cable-to-Cable |
Connector Shell Size | 23, 22 |
Adapter Angle | 90 |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Sealable | Yes |
Tinel-Lock Backshell for MIL-DTL-38999 I / II Circular Connectors 23/22 Shell Size Right Angle | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR41AB90-2210AI-CS8010 | Sager |
Where can I find additional details, specifications and documents for a 417333S002?
Additional datasheets, footprints and schematics for 417333S002 are listed on our Part Details page. You can also find images and similar parts to 417333S002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 417333S002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 417333S002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 417333S002 fall under?
The 417333S002 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 417333S002 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 417333S002 you can contact the distributor directly for product support, shipping queries etc.
Is the 417333S002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 417333S002 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 417333S002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 417333S002 often in real-time on the comparison pages.
What if I can't find stock of 417333S002?
You can fill out our help required form which you can use to request a quote for 417333S002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.