Prices starting from US$0.0460
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.16 |
294
|
Buy Now | |
TE Store | US$0.19 |
4,305
|
Buy Now | |
Avnet America | US$0.13 |
4,147
|
Buy Now | |
Chip One Stop | US$0.26 |
400
|
Buy Now | |
Distrelec | US$0.18 |
400
|
Buy Now | |
element14 | US$0.14 |
294
|
Buy Now | |
Newark Electronics | US$0.0460 |
24
|
Buy Now | |
RS Americas | US$0.12 |
-
|
Buy Now | |
Carlton-Bates | US$0.23 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .82 – 1.31mm², 18 – 16AWG |
Receptacle Terminal Stock Thickness | .43mm, .017in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .12 – .145in, 3.05 – 3.68mm |
Overall Length | .805in, 20.45mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Line | Premier |
Comment | Barrels Pre-crimped |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON REC 18-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 16 AWG Wire Size: .82 – 1.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 16 AWG .82 – 1.31 mm² 6.35 mm | Quick Disconnect | Part Number: 41729 | Internal Number: 41729 | TE Connectivity | TE Store |
Quick Disconnect Terminal 14-18AWG RCP 20.45mm 7.62mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP FASTON 250(6.3 MM) REC 18-16 AWG TPBR | Distrelec |
FEMALE QUICK DISCONNECT, 18AWG-16AWG | element14 |
Terminal, Female Disconnect 0.25In Crimp | Newark Electronics |
FASTON .250 Series Crimp Receptacle 6.35 x 0.81mm 18 to 14 AWG Tin Plated | TE Connectivity 41729 | RS Americas |
Receptacle, Female Conductor: 22 to 18 AWG | Carlton-Bates |
.250 FAST REC ISTPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 16AWG |
Where can I find additional details, specifications and documents for a 41729?
Additional datasheets, footprints and schematics for 41729 are listed on our Part Details page. You can also find images and similar parts to 41729 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41729 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41729 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41729 fall under?
The 41729 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41729 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41729 you can contact the distributor directly for product support, shipping queries etc.
Is the 41729 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41729 have stock available?
Authorised distributors including TE Store, Avnet America, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 41729.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41729 often in real-time on the comparison pages.
What if I can't find stock of 41729?
You can fill out our help required form which you can use to request a quote for 41729 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.