Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1300441,
403034655 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
211,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
156,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
49,350
in stock
|
Buy Now | |
TE Store
from US$0.11
|
24,699
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$304.00
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .017in, .43mm |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 1.31 – 3.31mm², 16 – 12AWG |
Overall Length | .82in, 20.93mm |
Accepts Wire Insulation Diameter Range | 5.33 – 6.73mm, .21 – .265in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.250 FAST REC IS 16-12 TPBR | Heilind Electronics |
250 FASTON REC 16-12 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 12 AWG Wire Size: 1.31 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 12 AWG 1.31 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 41728 | Internal Number: 41728 | Alias Number: 1300441 | TE Connectivity | TE Store |
FASTON 250 crimp receptacle, 16-12 AWG | RS |
Female Disconnect, 6.35Mm, Uninsulated | Newark Electronics |
Faston Series 6.35 mm Depth Female 12-16 AWG Non-Insulated Crimp Terminal | Future Electronics |
Quick Disconnect Terminal 12-16AWG RCP 23.34mm 7.87mm Tin Strip | Avnet America |
FEMALE DISCONNECT, 6.35MM, UNINSULATED | element14 |
.250 FAST REC IS 16-12 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 12AWG |
SOLENOID VALVE, 0256-A-08,0-FF-MS-GM83-230/50-10*, 256 SERIES | Burkert Fluid Control Systems 41728 | RS Americas |
Where can I find additional details, specifications and documents for a 41728?
Additional datasheets, footprints and schematics for 41728 are listed on our Part Details page. You can also find images and similar parts to 41728 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41728 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41728 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41728 fall under?
The 41728 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41728 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41728 you can contact the distributor directly for product support, shipping queries etc.
Is the 41728 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41728 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, TE Store and RS have stock available or on a lead time for 41728.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41728 often in real-time on the comparison pages.
What if I can't find stock of 41728?
You can fill out our help required form which you can use to request a quote for 41728 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.