Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.11
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
60,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
60,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
5,414
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Accepts Wire Insulation Diameter Range | .21 – .265in, 5.33 – 6.73mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 20.93mm, .82in |
Wire Size | 1.31 – 3.31mm², 16 – 12AWG |
Receptacle Terminal Stock Thickness | .43mm, .017in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 16-12 Awg .250 Rcpt |Amp Te Connectivity 41727 | Newark Electronics |
Terminals 16-12 AWG .250 RCPT | Rapid Electronics |
TE Connectivity - AMP FASTON 250(6.3 MM) REC 16-12 AWG BR | Distrelec |
250 FASTON REC 16-12 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 12 AWG Wire Size: 1.31 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 12 AWG 1.31 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 41727 | Internal Number: 41727 | TE Connectivity | TE Store |
16-12 AWG Receptacle 6.35 x 0.81 mm Straight Crimp Terminal Connector | Future Electronics |
Quick Disconnect Terminal 12-16AWG RCP 20.87mm 7.62mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 41727?
Additional datasheets, footprints and schematics for 41727 are listed on our Part Details page. You can also find images and similar parts to 41727 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41727 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41727 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41727 fall under?
The 41727 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 41727 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41727 you can contact the distributor directly for product support, shipping queries etc.
Is the 41727 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41727 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 41727.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41727 often in real-time on the comparison pages.
What if I can't find stock of 41727?
You can fill out our help required form which you can use to request a quote for 41727 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.