Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4172133001,
9-1193143-3 |
Prices starting from US$4.37
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$4.37
|
3,289
in stock
|
Buy Now |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Radiation-Crosslinked, Extruded Polyalkene |
Wire Color | Yellow with Green Stripe |
Number of Conductors | 1 |
Conductor Diameter | .0472in, 1.2mm |
Wire Size | .82mm², 18AWG |
Overall Outside Diameter | 1.6mm, .0629in |
Wire Diameter | .0629in, 1.6mm |
Voltage Rating | 300V |
Wire Source | United Kingdom |
Cable Type | Spec 44 |
Product Type | Wire |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Style | Primary |
Operating Temperature Range | -65 – 125°C |
Where can I find additional details, specifications and documents for a 4172133001?
Additional datasheets, footprints and schematics for 4172133001 are listed on our Part Details page. You can also find images and similar parts to 4172133001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4172133001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4172133001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4172133001 fall under?
The 4172133001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 4172133001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4172133001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4172133001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4172133001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 4172133001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4172133001 often in real-time on the comparison pages.
What if I can't find stock of 4172133001?
You can fill out our help required form which you can use to request a quote for 4172133001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.