Status: | Unknown |
---|---|
Series: | 416X Series |
RoHS: | Unknown |
Track Resistance | 200kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | 416X Series |
Power Rating | 200mW |
Resistance Tolerance | ± 25% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
TRIMMER, 416X, 200K | element14 |
Where can I find additional details, specifications and documents for a 416XA204P?
Additional datasheets, footprints and schematics for 416XA204P are listed on our Part Details page. You can also find images and similar parts to 416XA204P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 416XA204P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 416XA204P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 416XA204P fall under?
The 416XA204P is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 416XA204P when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 416XA204P you can contact the distributor directly for product support, shipping queries etc.
Is the 416XA204P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 416XA204P have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 416XA204P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 416XA204P often in real-time on the comparison pages.
What if I can't find stock of 416XA204P?
You can fill out our help required form which you can use to request a quote for 416XA204P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.