Status: | Unknown |
---|---|
Series: | 416P Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
2,406
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
2,406
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now |
Track Resistance | 20kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | 416P Series |
Power Rating | 200mW |
Resistance Tolerance | ± 25% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
Adjustment Type | Screwdriver Slot |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +100°C |
Resistance | 20kohm |
Resistor Element Material | Cermet |
Track Taper | Linear |
Voltage Rating | 100V |
Trimmer Resistors-Through Hole 416P 20K | Rapid Electronics |
416P 20K |Citec Te Connectivity 416PA203M | Newark Electronics |
Resistor Trimmer, Cermet, 20 kOhm, ± 20%, 200 mW, 1 Turn, Single Turn, Through Hole | Avnet America |
Trimmer, Cermet, Rest 20 Kilohms, PCB, 1 Turn, Pwr-Rtg 0.2 W, Top Adj | TE Connectivity 416PA203M | RS Americas |
TRIMMER, 416P 20K | element14 |
Where can I find additional details, specifications and documents for a 416PA203M?
Additional datasheets, footprints and schematics for 416PA203M are listed on our Part Details page. You can also find images and similar parts to 416PA203M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 416PA203M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 416PA203M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 416PA203M fall under?
The 416PA203M is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 416PA203M when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 416PA203M you can contact the distributor directly for product support, shipping queries etc.
Is the 416PA203M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 416PA203M have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 416PA203M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 416PA203M often in real-time on the comparison pages.
What if I can't find stock of 416PA203M?
You can fill out our help required form which you can use to request a quote for 416PA203M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.