Status: | Unknown |
---|---|
Series: | 416M Series |
RoHS: | Unknown |
Track Resistance | 500kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | 416M Series |
Power Rating | 200mW |
Resistance Tolerance | ± 25% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
Adjustment Type | Screwdriver Slot |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +100°C |
Resistance | 500kohm |
Resistor Element Material | Cermet |
Track Taper | Linear |
Voltage Rating | 100V |
416M top adj 5x2.5mm cermet trimmer 500K | RS |
416M 500K |Citec Te Connectivity 416MA504P | Newark Electronics |
Trimmer, Cermet, Rest 500 Kilohms, PCB, 1 Turn, Pwr-Rtg 0.2 W, Top Adj | TE Connectivity 416MA504P | RS Americas |
TRIMMER, 416M 500K | element14 |
Where can I find additional details, specifications and documents for a 416MA504P?
Additional datasheets, footprints and schematics for 416MA504P are listed on our Part Details page. You can also find images and similar parts to 416MA504P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 416MA504P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 416MA504P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 416MA504P fall under?
The 416MA504P is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 416MA504P when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 416MA504P you can contact the distributor directly for product support, shipping queries etc.
Is the 416MA504P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 416MA504P have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 416MA504P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 416MA504P often in real-time on the comparison pages.
What if I can't find stock of 416MA504P?
You can fill out our help required form which you can use to request a quote for 416MA504P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.