Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Pin Diameter | 3.98mm, .156in |
Terminal Type | Shur-Plug |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Barrel Inside Diameter | 3.93mm, .155in |
Overall Length | .525in, 13.34mm |
Wire Insulation Diameter (Max) | .16in, 4.06mm |
Material Thickness | .0198in, .5mm |
Accepts Wire Insulation Diameter Range | 3.18 – 4.06mm, .125 – .16in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 15000 |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Plug Nose Crimp 18-14 020Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 41698 | Newark Electronics |
Shur-Plug 14-18AWG PL 13.34mm 5.84mm Pre-Tin Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 41698?
Additional datasheets, footprints and schematics for 41698 are listed on our Part Details page. You can also find images and similar parts to 41698 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 41698 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 41698 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 41698 fall under?
The 41698 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 41698 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 41698 you can contact the distributor directly for product support, shipping queries etc.
Is the 41698 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 41698 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 41698.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 41698 often in real-time on the comparison pages.
What if I can't find stock of 41698?
You can fill out our help required form which you can use to request a quote for 41698 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.