Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
416923-000,
1193142-1 |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3 |
---|---|
Material | Low Fire Hazard Material |
Cable Diameter Range | .283 – .433in, 7.2 – 11mm |
Comment | Molded part has hot-melt adhesive preinstalled. |
Adapter Angle | 90 |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Ktkk-2622/Te Connectivity/Raychem |Raychem Te Connectivity 416923-000 | Newark Electronics |
Where can I find additional details, specifications and documents for a 416923-000?
Additional datasheets, footprints and schematics for 416923-000 are listed on our Part Details page. You can also find images and similar parts to 416923-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 416923-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 416923-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 416923-000 fall under?
The 416923-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 416923-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 416923-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 416923-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 416923-000 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 416923-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 416923-000 often in real-time on the comparison pages.
What if I can't find stock of 416923-000?
You can fill out our help required form which you can use to request a quote for 416923-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.