4169106002 Heat Shrink Tubing by TE Connectivity

DSPL-NR3-X-50MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1899158-5,
4169106002
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Fluid Type Water, Typical Automotive Fluids
Material Irradiated Modified Polyolefin
Flexibility Semi-Rigid
Shrink Ratio 4:1
Color Clear
Cut Length 50mm, 1.97in
Recovered Inside Diameter (Max) 2.4mm, .094in
Recovered Wall Thickness (Tolerance) .084in, 2.14mm
Expanded Inside Diameter (Min) .433in, 11mm
Low Outgassing No
Product Source Czech Republic
Packaging Method Piece
Applicable Region EMEA
Wall Type Dual
Product Family DSPL
Fluid Resistance Moisture/Spray Protection
Resistant To Abrasion, Fluids
Flammability Non-Flame-Retardant
Shrink Temperature (Min) 110°C
Recovery Temperature 135°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4169106002?

Additional datasheets, footprints and schematics for 4169106002 are listed on our Part Details page. You can also find images and similar parts to 4169106002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4169106002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4169106002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4169106002 fall under?

The 4169106002 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 4169106002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4169106002 you can contact the distributor directly for product support, shipping queries etc.

Is the 4169106002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4169106002 have stock available?

There is no stock from authorised distributors for 4169106002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4169106002 often in real-time on the comparison pages.

What if I can't find stock of 4169106002?

You can fill out our help required form which you can use to request a quote for 4169106002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay